Molex Connectors 47053-1000

Description
FY05 4 PIN HEADER
Request a Quote Datasheet
Description
FY05 4 PIN HEADER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 47053-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
47053-1000
Connectors 47053-1000
FY05 4 PIN HEADER

FY05 4 PIN HEADER

Buy Now
Circular Connectors - Circular Connectors - Housings - 47053-1000 - 1038769-47053-1000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 47053-1000
1038769-47053-1000
Circular Connectors - Circular Connectors - Housings - 47053-1000 1038769-47053-1000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038769-47053-1000 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Number of Rows: 1 Termination: Through Hole Contact Material: Brass, Copper Voltage Rating: 250 V Current Rating: 500 mA Number of Contacts: 4 Gender: Male Length: 10.2 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Height: 7.7 mm Number of Pins: 4 Plating: Copper Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-146289-4; 22-27-2041; 22-23-2041; 22-05-3041; 6-440054-3; 1-1971817-4; 826947-40470531000; 47053-1000.; 470531000; Country of Origin: HK Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 5.84 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Glow Wire Compliant: Non-compliant Ambient Temperature Range High: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038769-47053-1000
Packaging: Bulk
Number of Positions: 4
Pitch: 2.54 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass, Copper
Voltage Rating: 250 V
Current Rating: 500 mA
Number of Contacts: 4
Gender: Male
Length: 10.2 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Height: 7.7 mm
Number of Pins: 4
Plating: Copper
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-146289-4; 22-27-2041; 22-23-2041; 22-05-3041; 6-440054-3; 1-1971817-4; 826947-40470531000; 47053-1000.; 470531000;
Country of Origin: HK
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 5.84 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Glow Wire Compliant: Non-compliant
Ambient Temperature Range High: 105 °C

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
316-47053-1000
4A 250V Electronic Connector 316-47053-1000
4 Pos 2.54mm Pitch Wire to Board Header, 4A, 250V, Vertical Product overview: 47053-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-47053-1000 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Pitch Wire to Board Header, 4A, 250V, Vertical Product overview: 47053-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-47053-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 58J9094 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
58J9094
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 58J9094
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 47053 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 47053 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fy05 4 Pin Header Rohs Compliant Molex - 26AC7538 - Newark, An Avnet Company
Chicago, IL, United States
Fy05 4 Pin Header Rohs Compliant Molex
26AC7538
Fy05 4 Pin Header Rohs Compliant Molex 26AC7538
FY05 4 PIN HEADER ROHS COMPLIANT: YES

FY05 4 PIN HEADER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 47053-1000 1038769-47053-1000 316-47053-1000 47053-1000 58J9094
Product Name Connectors Circular Connectors - Circular Connectors - Housings - 47053-1000 4A 250V Electronic Connector Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Termination Through Hole Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data