Manufacturer: Molex, LLC
Win Source Part Number: 052770-470230001
Packaging: Reel - TR
Number of Positions: 6
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 29.5μin (0.75μm)
Height Above Board: 0.075" (1.90mm)
Mounting: Surface Mount, Right Angle
Card Type: SIM Card
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 052770-470230001 |
| Product Name | Memory Connectors - PC Card Sockets - 470230001 |
| Connector Type | PC Card Connector |