Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 470182001

Description
Win Source Part Number: 1380380-0470182001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 47018 Number of Positions: 22 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle Standard Package: 210 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047018 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380380-0470182001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 47018 Number of Positions: 22 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle Standard Package: 210 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047018 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1380380-0470182001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1380380-0470182001
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1380380-0470182001
Win Source Part Number: 1380380-0470182001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 47018 Number of Positions: 22 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle Standard Package: 210 pcs Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 047018 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380380-0470182001
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: 47018
Number of Positions: 22
Features: Board Lock
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 210 pcs
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 047018
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors - 470182001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
470182001
Connectors 470182001
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site
Pre-ordered Connectors RoHS - 514-470182001 - Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
514-470182001
Pre-ordered Connectors RoHS 514-470182001
Pre-ordered Connectors RoHS

Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380380-0470182001 470182001 514-470182001
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Connectors Pre-ordered Connectors RoHS
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details