Molex Circular Connectors - Circular Connectors - Housings - 470182000 470182000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191763-470182000 Number of Positions: 22 Pitch: 1.27 mm Connector Type: Receptacle, SATA Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 1 A Number of Contacts: 22 Gender: Receptacle Length: 40.43 mm Housing Material: Thermoplastic Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 47018-2000; 47018-2000.; Country of Origin: HK Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 11.17 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Lead Pitch: 1.27 mm Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191763-470182000 Number of Positions: 22 Pitch: 1.27 mm Connector Type: Receptacle, SATA Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 1 A Number of Contacts: 22 Gender: Receptacle Length: 40.43 mm Housing Material: Thermoplastic Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 47018-2000; 47018-2000.; Country of Origin: HK Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 11.17 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Lead Pitch: 1.27 mm Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 470182000 - 1191763-470182000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 470182000
1191763-470182000
Circular Connectors - Circular Connectors - Housings - 470182000 1191763-470182000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191763-470182000 Number of Positions: 22 Pitch: 1.27 mm Connector Type: Receptacle, SATA Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 1 A Number of Contacts: 22 Gender: Receptacle Length: 40.43 mm Housing Material: Thermoplastic Number of Circuits: 5 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 47018-2000; 47018-2000.; Country of Origin: HK Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Depth: 11.17 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Lead Pitch: 1.27 mm Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191763-470182000
Number of Positions: 22
Pitch: 1.27 mm
Connector Type: Receptacle, SATA
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Current Rating: 1 A
Number of Contacts: 22
Gender: Receptacle
Length: 40.43 mm
Housing Material: Thermoplastic
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 22
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 47018-2000; 47018-2000.;
Country of Origin: HK
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 11.17 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -35 °C
Max Voltage Rating (DC): 15 V
Voltage Rating (DC): 15 V
Lead Pitch: 1.27 mm
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
SMD Electronic Connector
320-470182000
SMD Electronic Connector 320-470182000
Header Connector, pcb Mount, recept, 22 Contacts, pin, 0.05 Pitch, surface Mount Terminal Product overview: 470182000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-470182000 can be used for catalog matching and distributor lookup.

Header Connector, pcb Mount, recept, 22 Contacts, pin, 0.05 Pitch, surface Mount Terminal Product overview: 470182000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-470182000 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors - 470182000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
470182000
Connectors 470182000
SMD,P=1.27mm Edgeboard Connectors ROHS

SMD,P=1.27mm Edgeboard Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1191763-470182000 320-470182000 470182000
Product Name Circular Connectors - Circular Connectors - Housings - 470182000 SMD Electronic Connector Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details