Connector
Telecom and Datacom Connector, 22 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 47018-4002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-47018-4002 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991400-47018-4002
Number of Positions: 22
Pitch: 1.27 mm
Color: Black
Connector Type: SMD/SMT
Number of Rows: 1
Termination: SMD/SMT
Termination: Solder
Contact Material: Copper
Current Rating: 1.5 A
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 22
Orientation: Right Angle
Contact Plating: Gold
Mounting: SMD (SMT)
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 47018-2001; 47080-4001; 67490-3220; DF13A-2P-1.25H(50); DF14A-6P-1.25H(56); DF14-10P-1.25H(55)04
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -35 °C
Max Voltage Rating (DC): 15 V
Voltage Rating (DC): 15 V
Glow Wire Compliant: Non-compliant
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts;
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 47018-4002 | 438-47018-4002 | 991400-47018-4002 | 39AH6258 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 47018-4002 | Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex | |
| Termination | Solder | Solder | Surface Mount |