Molex Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex 47018-2001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex - 74M7281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex
74M7281
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex 74M7281
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47018 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:47018 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Ata Docking Conn. Top Mount Molex - 92M3998 - Newark, An Avnet Company
Chicago, IL, United States
Serial Ata Docking Conn. Top Mount Molex
92M3998
Serial Ata Docking Conn. Top Mount Molex 92M3998
SERIAL ATA DOCKING CONN. TOP MOUNT

SERIAL ATA DOCKING CONN. TOP MOUNT

Supplier's Site
Connectors - 47018-2001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
47018-2001
Connectors 47018-2001
I/O Connectors 22P R/A SMT RECPT

I/O Connectors 22P R/A SMT RECPT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47018-2001 74M7281 92M3998 47018-2001
Product Name Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex Serial Ata Docking Conn. Top Mount Molex Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details