Molex Terminals - 46999-0101 46999-0101

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979864-46999-0101 Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 2.5 A Number of Contacts: 1 Gender: Female Length: 11.2 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Contact Gender: Female Plating: Nickel Categories: Terminals Case / Package: 0101 Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979864-46999-0101 Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 2.5 A Number of Contacts: 1 Gender: Female Length: 11.2 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Contact Gender: Female Plating: Nickel Categories: Terminals Case / Package: 0101 Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 46999-0101 - 979864-46999-0101 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 46999-0101
979864-46999-0101
Terminals - 46999-0101 979864-46999-0101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979864-46999-0101 Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Current Rating: 2.5 A Number of Contacts: 1 Gender: Female Length: 11.2 mm Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Contact Gender: Female Plating: Nickel Categories: Terminals Case / Package: 0101 Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 2 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979864-46999-0101
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 2.5 A
Number of Contacts: 1
Gender: Female
Length: 11.2 mm
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Contact Gender: Female
Plating: Nickel
Categories: Terminals
Case / Package: 0101
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 86T2476 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
86T2476
Contact, Socket, 22Awg, Crimp; Product Range Molex 86T2476
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 7879 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 7879 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr High Pressure, 7879 Series, Socket, 22 Awg, 30 Awg, Crimp, Brass Rohs Compliant Molex - 29X2033 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr High Pressure, 7879 Series, Socket, 22 Awg, 30 Awg, Crimp, Brass Rohs Compliant Molex
29X2033
Contact, Kkr High Pressure, 7879 Series, Socket, 22 Awg, 30 Awg, Crimp, Brass Rohs Compliant Molex 29X2033
Contact, KKr High Pressure, 7879 Series, Socket, 22 AWG, 30 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, KKr High Pressure, 7879 Series, Socket, 22 AWG, 30 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 979864-46999-0101 46999-0101 86T2476 29X2033
Product Name Terminals - 46999-0101 Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Kkr High Pressure, 7879 Series, Socket, 22 Awg, 30 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details