Molex Conn Housing, Plug, 10Pos, 4.2Mm, Grn; Product Range Molex 46993-1030

Description
CONN HOUSING, PLUG, 10POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 10POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 10Pos, 4.2Mm, Grn; Product Range Molex - 21AJ9769 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 10Pos, 4.2Mm, Grn; Product Range Molex
21AJ9769
Conn Housing, Plug, 10Pos, 4.2Mm, Grn; Product Range Molex 21AJ9769
CONN HOUSING, PLUG, 10POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 10POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9769
Product Name Conn Housing, Plug, 10Pos, 4.2Mm, Grn; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details