Molex Conn Housing, Plug, 10Pos, 4.2Mm, Red; Product Range Molex 46993-1020

Description
CONN HOUSING, PLUG, 10POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 10POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 10Pos, 4.2Mm, Red; Product Range Molex - 21AJ9768 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 10Pos, 4.2Mm, Red; Product Range Molex
21AJ9768
Conn Housing, Plug, 10Pos, 4.2Mm, Red; Product Range Molex 21AJ9768
CONN HOUSING, PLUG, 10POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 10POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9768
Product Name Conn Housing, Plug, 10Pos, 4.2Mm, Red; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details