Molex Conn Housing, Plug, 8Pos, 4.2Mm, Blu; Product Range Molex 46993-0840

Description
CONN HOUSING, PLUG, 8POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Description
CONN HOUSING, PLUG, 8POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Housing, Plug, 8Pos, 4.2Mm, Blu is part of the Mini-Fit Versa Color series from Molex. It features a dual row design with eight circuits and is constructed from nylon 6/6 material, which is UL 94V-0 rated. The housing is glow-wire capable and operates within a temperature range of -40¬8 to +105¬8C. It has a pitch of 4.20mm for both the mating and termination interfaces. This product is designed for use with Mini-Fit Male Crimp Terminal 5558 and mates with the Mini-Fit Versa Color Receptacle 46992. The housing is polarized and locks to the mating part, ensuring secure connections. It is packaged in bags and weighs approximately 2.740 grams.

Datasheet Summary
Powered by GS/AI

The Conn Housing, Plug, 8Pos, 4.2Mm, Blu is part of the Mini-Fit Versa Color series from Molex. It features a dual row design with eight circuits and is constructed from nylon 6/6 material, which is UL 94V-0 rated. The housing is glow-wire capable and operates within a temperature range of -40¬8 to +105¬8C. It has a pitch of 4.20mm for both the mating and termination interfaces. This product is designed for use with Mini-Fit Male Crimp Terminal 5558 and mates with the Mini-Fit Versa Color Receptacle 46992. The housing is polarized and locks to the mating part, ensuring secure connections. It is packaged in bags and weighs approximately 2.740 grams.

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 8Pos, 4.2Mm, Blu; Product Range Molex - 21AJ9767 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 8Pos, 4.2Mm, Blu; Product Range Molex
21AJ9767
Conn Housing, Plug, 8Pos, 4.2Mm, Blu; Product Range Molex 21AJ9767
CONN HOUSING, PLUG, 8POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 8POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9767
Product Name Conn Housing, Plug, 8Pos, 4.2Mm, Blu; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details