Molex Conn Housing, Plug, 2Pos, 2Row, Blu; Product Range Molex 46993-0240

Description
CONN HOUSING, PLUG, 2POS, 2ROW, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, 2ROW, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 2Row, Blu; Product Range Molex - 21AJ9758 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 2Row, Blu; Product Range Molex
21AJ9758
Conn Housing, Plug, 2Pos, 2Row, Blu; Product Range Molex 21AJ9758
CONN HOUSING, PLUG, 2POS, 2ROW, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 2ROW, BLU; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9758
Product Name Conn Housing, Plug, 2Pos, 2Row, Blu; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details