Molex Conn Housing, Plug, 2Pos, 2Row, Grn; Product Range Molex 46993-0230

Description
CONN HOUSING, PLUG, 2POS, 2ROW, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, 2ROW, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 2Row, Grn; Product Range Molex - 21AJ9757 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 2Row, Grn; Product Range Molex
21AJ9757
Conn Housing, Plug, 2Pos, 2Row, Grn; Product Range Molex 21AJ9757
CONN HOUSING, PLUG, 2POS, 2ROW, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 2ROW, GRN; Product Range:Mini-Fit Versa Color 46993 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex Mini-Fit 5558 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9757
Product Name Conn Housing, Plug, 2Pos, 2Row, Grn; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details