Molex Connector Housing, Plug, 2Pos; Product Range Molex 46993-0210

Description
CONNECTOR HOUSING, PLUG, 2POS; PRODUCT RANGE:MINI-FIT JR. 46993 SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS; PRODUCT RANGE:MINI-FIT JR. 46993 SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 37AC1232 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
37AC1232
Connector Housing, Plug, 2Pos; Product Range Molex 37AC1232
CONNECTOR HOUSING, PLUG, 2POS; PRODUCT RANGE:MINI-FIT JR. 46993 SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 2POS; PRODUCT RANGE:MINI-FIT JR. 46993 SERIES; GENDER:PLUG; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1232
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details