Molex Wire Housings & Plugs 469920410

Description
Molex 469920410 Connector Housing
Request a Quote Datasheet
Description
Molex 469920410 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 1448172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1448172
Wire Housings & Plugs 1448172
Molex 469920410 Connector Housing

Molex 469920410 Connector Housing

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332786-0469920410 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332786-0469920410
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332786-0469920410
Manufacturer: Molex Win Source Part Number: 1332786-0469920410 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 46992-0410,046992-04 10,0469920410-ND,469 920410,WM16165 Base Product Number: 046992 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332786-0469920410
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 6,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 46992-0410,046992-0410,0469920410-ND,469920410,WM16165
Base Product Number: 046992
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 469920410 - ODG (Origin Data Global)
Shenzhen, China
Connectors
469920410
Connectors 469920410
4.2mm 2x2P 2 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x2P 2 2 4.2mm With locking buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
469920410
Connectors >> Rectangular Connectors Housings 469920410
4.2mm 2x2P 2 2 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x2P 2 2 4.2mm 带锁扣 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1448172 1332786-0469920410 469920410 469920410
Product Name Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details