Molex Conn Housing, Rcpt, 12Pos, 4.2Mm, Grn; Product Range Molex 46992-1230

Description
CONN HOUSING, RCPT, 12POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 12POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 12Pos, 4.2Mm, Grn; Product Range Molex - 21AJ9754 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 12Pos, 4.2Mm, Grn; Product Range Molex
21AJ9754
Conn Housing, Rcpt, 12Pos, 4.2Mm, Grn; Product Range Molex 21AJ9754
CONN HOUSING, RCPT, 12POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 12POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9754
Product Name Conn Housing, Rcpt, 12Pos, 4.2Mm, Grn; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details