Molex Conn Housing, Rcpt, 12Pos, 4.2Mm, Red; Product Range Molex 46992-1220

Description
CONN HOUSING, RCPT, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 12Pos, 4.2Mm, Red; Product Range Molex - 21AJ9753 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 12Pos, 4.2Mm, Red; Product Range Molex
21AJ9753
Conn Housing, Rcpt, 12Pos, 4.2Mm, Red; Product Range Molex 21AJ9753
CONN HOUSING, RCPT, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 12POS, 4.2MM, RED; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9753
Product Name Conn Housing, Rcpt, 12Pos, 4.2Mm, Red; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details