Molex Connector Housing, Rcpt, 10Pos; Product Range Molex 46992-1010

Description
CONNECTOR HOUSING, RCPT, 10POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos; Product Range Molex - 37AC1231 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Molex
37AC1231
Connector Housing, Rcpt, 10Pos; Product Range Molex 37AC1231
CONNECTOR HOUSING, RCPT, 10POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 10POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:10WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1231
Product Name Connector Housing, Rcpt, 10Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details