Molex Connector Housing, Rcpt, 8Pos; Product Range Molex 46992-0810

Description
CONNECTOR HOUSING, RCPT, 8POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos; Product Range Molex - 37AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos; Product Range Molex
37AC1230
Connector Housing, Rcpt, 8Pos; Product Range Molex 37AC1230
CONNECTOR HOUSING, RCPT, 8POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 8POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1230
Product Name Connector Housing, Rcpt, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details