Molex Conn Housing, Rcpt, 6Pos, 4.2Mm, Blu; Product Range Molex 46992-0640

Description
CONN HOUSING, RCPT, 6POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 6POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 6Pos, 4.2Mm, Blu; Product Range Molex - 21AJ9746 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 6Pos, 4.2Mm, Blu; Product Range Molex
21AJ9746
Conn Housing, Rcpt, 6Pos, 4.2Mm, Blu; Product Range Molex 21AJ9746
CONN HOUSING, RCPT, 6POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 6POS, 4.2MM, BLU; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9746
Product Name Conn Housing, Rcpt, 6Pos, 4.2Mm, Blu; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details