Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 46992-0610

Description
CONNECTOR HOUSING, RCPT, 6POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 37AC1229 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
37AC1229
Connector Housing, Rcpt, 6Pos; Product Range Molex 37AC1229
CONNECTOR HOUSING, RCPT, 6POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 6POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC1229
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details