Molex Conn Housing, Rcpt, 4Pos, 4.2Mm, Grn; Product Range Molex 46992-0430

Description
CONN HOUSING, RCPT, 4POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 4.2Mm, Grn; Product Range Molex - 21AJ9742 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 4.2Mm, Grn; Product Range Molex
21AJ9742
Conn Housing, Rcpt, 4Pos, 4.2Mm, Grn; Product Range Molex 21AJ9742
CONN HOUSING, RCPT, 4POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 4.2MM, GRN; Product Range:Mini-Fit Versa Color 46992 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21AJ9742
Product Name Conn Housing, Rcpt, 4Pos, 4.2Mm, Grn; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details