CONNECTOR HOUSING, RCPT, 2POS; PRODUCT RANGE:MINI-FIT JR. 46992 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 97Y3500 |
| Product Name | Connector Housing, Rcpt, 2Pos; Product Range Molex |