Molex Contact, Socket, 6Awg, Crimp; Product Range Molex 46819-0013

Description
CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 6Awg, Crimp; Product Range Molex - 70AC7259 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 6Awg, Crimp; Product Range Molex
70AC7259
Contact, Socket, 6Awg, Crimp; Product Range Molex 70AC7259
CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes

CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 6Awg, Crimp; Product Range Molex - 70AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 6Awg, Crimp; Product Range Molex
70AC7260
Contact, Socket, 6Awg, Crimp; Product Range Molex 70AC7260
CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes

CONTACT, SOCKET, 6AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex EXTreme Guardian 46818RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC7259
Product Name Contact, Socket, 6Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products