Molex Contact, Socket, 10Awg, Crimp; Product Range Molex 46819-0011

Description
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Current Rating:60ARoHS Compliant: Yes
Description
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Current Rating:60ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 10Awg, Crimp; Product Range Molex - 05W6067 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Molex
05W6067
Contact, Socket, 10Awg, Crimp; Product Range Molex 05W6067
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Current Rating:60ARoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:EXTreme Guardian 46819 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Current Rating:60ARoHS Compliant: Yes

Supplier's Site
Guardian Term 10Awg Crimp Gold / Ea Molex - 77AC9670 - Newark, An Avnet Company
Chicago, IL, United States
Guardian Term 10Awg Crimp Gold / Ea Molex
77AC9670
Guardian Term 10Awg Crimp Gold / Ea Molex 77AC9670
Guardian TERM 10AWG CRIMP GOLD / EA

Guardian TERM 10AWG CRIMP GOLD / EA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 05W6067 77AC9670
Product Name Contact, Socket, 10Awg, Crimp; Product Range Molex Guardian Term 10Awg Crimp Gold / Ea Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers