Manufacturer: Molex, LLC
Win Source Part Number: 856118-0467652311
Series: 46765
Features: Connector Position
Package: Reel - TR
Family Name: 046765
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 046765-2311, 46765-2311, 467652311
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 856118-0467652311 |
| Product Name | USB, DVI, HDMI Connectors - 0467652311 |
| Connector Type | USB |