Win Source Part Number: 1380379-0467651301
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Series: 46765
Connector Type: HDMI - Micro
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,000 pcs
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 5000
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Current Rating (Amps): 0.8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 046765
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Molex 467651301 Receptacle
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1380379-0467651301 | 665738 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | Pluggable I/O Connectors |
| Connector Type | USB | |
| Termination | Solder | Surface Mount |
| Mounting | Surface Mount, Right Angle; Through Hole |