Molex Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 46765-2301

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 99Y4500 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
99Y4500
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 99Y4500
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:46765 Series RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:46765 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 97Y3499 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
97Y3499
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 97Y3499
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:46765 Series RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:46765 Series RoHS Compliant: Yes

Supplier's Site Datasheet
.4Mm Microhdmi Hyb Rec T&r .38Aulf 19Ckt Molex - 77AC9667 - Newark, An Avnet Company
Chicago, IL, United States
.4Mm Microhdmi Hyb Rec T&r .38Aulf 19Ckt Molex
77AC9667
.4Mm Microhdmi Hyb Rec T&r .38Aulf 19Ckt Molex 77AC9667
.4mm MicroHDMI Hyb Rec T&R .38AuLF 19Ckt

.4mm MicroHDMI Hyb Rec T&R .38AuLF 19Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46765-2301 99Y4500 77AC9667
Product Name Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex .4Mm Microhdmi Hyb Rec T&r .38Aulf 19Ckt Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details