Molex Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 46765-1301

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 29AH8822 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
29AH8822
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 29AH8822
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 40AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
40AH2569
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 40AH2569
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:46765 Series RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:46765 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46765-1301 29AH8822
Product Name Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1904-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details