Connector
Molex 46765-0001 HDMI Connector
Molex 46765-0001 HDMI Connector
MOLEX - 46765-0001 - HDMI Connector, Type D, 19 Contacts, Receptacle, Surface Mount, Surface Mount Right Angle Product overview: 46765-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-46765-0001 can be used for catalog matching and distributor lookup.
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts;
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts;
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 46765-0001 | 7276311P | 7276311 | 377-46765-0001 | 74R1081 | 74AC2918 |
| Product Name | HDMI Connectors | HDMI Connectors | SMD Electronic Connector | Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex | Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex | |
| Connector Type | Audio / Video | Audio / Video | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right angle | |||||
| Termination | Solder | SMD/SMT | Surface Mount Right Angle |