Molex Ten50 Signal Housing 4 Ckt Rohs Compliant Molex 46709-0004

Description
TEN50 SIGNAL HOUSING 4 CKT ROHS COMPLIANT: YES
Description
TEN50 SIGNAL HOUSING 4 CKT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ten50 Signal Housing 4 Ckt Rohs Compliant Molex - 44AJ7459 - Newark, An Avnet Company
Chicago, IL, United States
Ten50 Signal Housing 4 Ckt Rohs Compliant Molex
44AJ7459
Ten50 Signal Housing 4 Ckt Rohs Compliant Molex 44AJ7459
TEN50 SIGNAL HOUSING 4 CKT ROHS COMPLIANT: YES

TEN50 SIGNAL HOUSING 4 CKT ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Rcpt, 4Pos; Product Range Molex - 11AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
11AC9779
Connector Housing, Rcpt, 4Pos; Product Range Molex 11AC9779
CONNECTOR HOUSING, RCPT, 4POS; Product Range:EXTreme Ten60Power 46709 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Molex TEN50 Series Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:EXTreme Ten60Power 46709 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:Molex TEN50 Series Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44AJ7459 11AC9779
Product Name Ten50 Signal Housing 4 Ckt Rohs Compliant Molex Connector Housing, Rcpt, 4Pos; Product Range Molex
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products