Connector
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:L1NK 250 46626 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:L1NK 250 46626 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CRIMP TERMINAL FOR L1NK 250 - 22-24 AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 46626-1305 | 23AH1053 | 80AH0162 |
| Product Name | Contact, Socket, 24-22Awg, Crimp; Product Range Molex | Crimp Terminal For L1Nk 250 - 22-24 Awg Rohs Compliant Molex | |
| Termination | Crimp |