Molex Connector Housing, Rcpt, 5Pos; Product Range Molex 46623-0501

Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Micro-Fit 3.0 46623 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Micro-Fit 3.0 46623 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos; Product Range Molex - 41AC9514 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos; Product Range Molex
41AC9514
Connector Housing, Rcpt, 5Pos; Product Range Molex 41AC9514
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Micro-Fit 3.0 46623 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS; Product Range:Micro-Fit 3.0 46623 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AC9514
Product Name Connector Housing, Rcpt, 5Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details