Connector
Conn Wire to Board HDR 3 POS 3mm Solder RA Side Entry SMD Micro-Fit BMI T/R Product overview: 46622-0300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-46622-0300 can be used for catalog matching and distributor lookup.
CUT TAPE - MICROFIT BMI SR RA SMT NAIL 60SN 3CKT
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190567-46622-0300
Number of Rows: 1
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0466220300; 466220300; 466220300.;
Country of Origin: MX
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8536694040, 8536694040
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 46622 SeriesRoHS Compliant: Yes
MicroFit BMI SR RA SMT Nail 60SN 3CKT RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 46622-0300 | 316-46622-0300 | 46622-0300 | 1190567-46622-0300 | 33AC9750 | 77AC9636 |
| Product Name | SMD Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | Circular Connectors - Circular Connectors - Housings - 46622-0300 | Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex | Microfit Bmi Sr Ra Smt Nail 60Sn 3Ckt Rohs Compliant Molex | |
| Voltage Rating | 600 volts |