Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207262-465623001
Number of Positions: 28
Color: Black
Connector Type: Receptacle
Number of Rows: 1
Termination: Press-Fit
Voltage Rating: 600 V
Current Rating: 60 A
Number of Contacts: 28
Number of Circuits: 28
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 046562-3001; 46562-3001;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-0
Max Operating Temperature: 105 °C
Conn Power RCP 4Power/24Signal POS 5.5mm/2.54mm Press Fit ST Thru-Hole 56 Terminal 1 Port EXTreme Ten60Power™ Tray Product overview: 465623001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-465623001 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1207262-465623001 | 320-465623001 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 465623001 | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors |