Molex Connectors,Interconnects 465572145

Description
Manufacturer: Molex, LLC Win Source Part Number: 139395-0465572145 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SEARAY? 46557 Packaging: Reel(TR) Number of Positions: 80 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 139395-0465572145 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SEARAY? 46557 Packaging: Reel(TR) Number of Positions: 80 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 139395-0465572145 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
139395-0465572145
Connectors,Interconnects 139395-0465572145
Manufacturer: Molex, LLC Win Source Part Number: 139395-0465572145 Category: Connectors,Interconn ects Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine Series: SEARAY? 46557 Packaging: Reel(TR) Number of Positions: 80 Pitch: 0.050" (1.27mm) Mounting Style: SMD/SMT Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 139395-0465572145
Category: Connectors,Interconnects
Family: Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Series: SEARAY? 46557
Packaging: Reel(TR)
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Mounting Style: SMD/SMT
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm
Height Above Board: 0.199" (5.05mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-465572145
SMD Electronic Connector 308-465572145
Conn Board to Board RCP 80 POS 1.27mm Solder ST SMD SEARAY T/R Product overview: 465572145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-465572145 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 80 POS 1.27mm Solder ST SMD SEARAY T/R Product overview: 465572145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-465572145 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0465572145
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0465572145
CONN HD ARRAY RCPT 80P SMD GOLD

CONN HD ARRAY RCPT 80P SMD GOLD

Supplier's Site
CONN FML 80POS 4ROWS GOLD SMD - 514-0465572145 - Utmel Electronic Limited
Hong Kong, China
CONN FML 80POS 4ROWS GOLD SMD
514-0465572145
CONN FML 80POS 4ROWS GOLD SMD 514-0465572145
CONN FML 80POS 4ROWS GOLD SMD

CONN FML 80POS 4ROWS GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 139395-0465572145 308-465572145 0465572145 514-0465572145
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN FML 80POS 4ROWS GOLD SMD
Mounting SMD/SMT Surface Mount
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details