Win Source Part Number: 1004061-46557-7145
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-46557-7145TR
RoHS Status: RoHS non-compliant
Connector
100 Pos 1.27mm Pitch Receptacle, Gold, 2.7A, 240V, TH Product overview: 46557-7145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7A, 240V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.7A, 240V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-46557-7145 can be used for catalog matching and distributor lookup.
CONNECTOR, STACKING, RCPT, 100POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts
CONNECTOR, STACKING, RCPT, 100POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1004061-46557-7145 | 46557-7145 | 316-46557-7145 | 56R0508 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 2.7A 240V Electronic Connector | Connector, Stacking, Rcpt, 100Pos, 4Row; Mezzanine Connector Type Molex | |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |