Molex Connector, Stacking, Rcpt, 200Pos, 4Row; Mezzanine Connector Type Molex 46557-5145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 200Pos, 4Row; Mezzanine Connector Type Molex - 92P7483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 200Pos, 4Row; Mezzanine Connector Type Molex
92P7483
Connector, Stacking, Rcpt, 200Pos, 4Row; Mezzanine Connector Type Molex 92P7483
CONNECTOR, STACKING, RCPT, 200POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 200POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46557-5145 92P7483
Product Name Connector, Stacking, Rcpt, 200Pos, 4Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details