Molex Stacking Connector, Rcpt, 120Pos, 1.27Mm; Mezzanine Connector Type Molex 46557-3145

Description
STACKING CONNECTOR, RCPT, 120POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RCPT, 120POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 120Pos, 1.27Mm; Mezzanine Connector Type Molex - 92P7479 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 120Pos, 1.27Mm; Mezzanine Connector Type Molex
92P7479
Stacking Connector, Rcpt, 120Pos, 1.27Mm; Mezzanine Connector Type Molex 92P7479
STACKING CONNECTOR, RCPT, 120POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 120POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7479
Product Name Stacking Connector, Rcpt, 120Pos, 1.27Mm; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details