Molex Connector, Stacking, Rcpt, 80Pos, 4Row; Mezzanine Connector Type Molex 46557-2145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 80Pos, 4Row; Mezzanine Connector Type Molex - 92P7477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 4Row; Mezzanine Connector Type Molex
92P7477
Connector, Stacking, Rcpt, 80Pos, 4Row; Mezzanine Connector Type Molex 92P7477
CONNECTOR, STACKING, RCPT, 80POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 4ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46557-2145 92P7477
Product Name Connector, Stacking, Rcpt, 80Pos, 4Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers