Molex Circular Connectors - Circular Connectors - Housings - 465562545 465562545

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197488-465562545 Number of Positions: 80 Pitch: 1.27 mm Number of Rows: 4 Termination: Solder Current Rating: 1 A Mated Stacking Heights: 12.5 mm Number of Contacts: 80 Number of Circuits: 80 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46556-2545; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197488-465562545 Number of Positions: 80 Pitch: 1.27 mm Number of Rows: 4 Termination: Solder Current Rating: 1 A Mated Stacking Heights: 12.5 mm Number of Contacts: 80 Number of Circuits: 80 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46556-2545; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 465562545 - 1197488-465562545 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 465562545
1197488-465562545
Circular Connectors - Circular Connectors - Housings - 465562545 1197488-465562545
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197488-465562545 Number of Positions: 80 Pitch: 1.27 mm Number of Rows: 4 Termination: Solder Current Rating: 1 A Mated Stacking Heights: 12.5 mm Number of Contacts: 80 Number of Circuits: 80 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46556-2545; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197488-465562545
Number of Positions: 80
Pitch: 1.27 mm
Number of Rows: 4
Termination: Solder
Current Rating: 1 A
Mated Stacking Heights: 12.5 mm
Number of Contacts: 80
Number of Circuits: 80
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 46556-2545;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0465562545
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0465562545
CONN HD ARRAY PLUG 80P SMD GOLD

CONN HD ARRAY PLUG 80P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1197488-465562545 0465562545
Product Name Circular Connectors - Circular Connectors - Housings - 465562545 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details