Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 465562145

Description
Manufacturer: Molex Win Source Part Number: 1332685-0465562145 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.221" (5.61mm) Standard Package: 300 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4970DKR-ND,0465562 145-C,46556-2145,465 562145-C,23-04655621 45TR,465562145,23-04 65562145DKR,046556-2 145-C,46556-2145-C,2 3-0465562145CT,WM497 0TR,WM4970TR-ND,WM49 70CT-ND,046556-2145, WM4970DKR,46556-2145 -ND,WM4970CT Base Product Number: 046556 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332685-0465562145 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.221" (5.61mm) Standard Package: 300 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4970DKR-ND,0465562 145-C,46556-2145,465 562145-C,23-04655621 45TR,465562145,23-04 65562145DKR,046556-2 145-C,46556-2145-C,2 3-0465562145CT,WM497 0TR,WM4970TR-ND,WM49 70CT-ND,046556-2145, WM4970DKR,46556-2145 -ND,WM4970CT Base Product Number: 046556 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332685-0465562145 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332685-0465562145
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332685-0465562145
Manufacturer: Molex Win Source Part Number: 1332685-0465562145 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.221" (5.61mm) Standard Package: 300 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4970DKR-ND,0465562 145-C,46556-2145,465 562145-C,23-04655621 45TR,465562145,23-04 65562145DKR,046556-2 145-C,46556-2145-C,2 3-0465562145CT,WM497 0TR,WM4970TR-ND,WM49 70CT-ND,046556-2145, WM4970DKR,46556-2145 -ND,WM4970CT Base Product Number: 046556 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332685-0465562145
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Male
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board: 0.221" (5.61mm)
Standard Package: 300
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM4970DKR-ND,0465562145-C,46556-2145,465562145-C,23-0465562145TR,465562145,23-0465562145DKR,046556-2145-C,46556-2145-C,23-0465562145CT,WM4970TR,WM4970TR-ND,WM4970CT-ND,046556-2145,WM4970DKR,46556-2145-ND,WM4970CT
Base Product Number: 046556
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
465562145
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 465562145
SEARAY SLIM PLUG ASSY 04X20 1.9

SEARAY SLIM PLUG ASSY 04X20 1.9

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332685-0465562145 465562145
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details