Molex Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex 46556-7345

Description
CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex - 56R0483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex
56R0483
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex 56R0483
CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex - 62AC1160 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex
62AC1160
Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex 62AC1160
CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 100POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56R0483
Product Name Connector, Stacking, Hdr, 100Pos, 4Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details