Molex Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex 46556-4745

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex - 92P7472 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex
92P7472
Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex 92P7472
CONNECTOR, STACKING, HDR, 160POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 160POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Conn, Hdr, 160Pos, 4Row Rohs Compliant Molex - 55AK4010 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Hdr, 160Pos, 4Row Rohs Compliant Molex
55AK4010
Stacking Conn, Hdr, 160Pos, 4Row Rohs Compliant Molex 55AK4010
STACKING CONN, HDR, 160POS, 4ROW ROHS COMPLIANT: YES

STACKING CONN, HDR, 160POS, 4ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46556-4745 92P7472 55AK4010
Product Name Connector, Stacking, Hdr, 160Pos, 4Row; Mezzanine Connector Type Molex Stacking Conn, Hdr, 160Pos, 4Row Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products