CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:40Contacts;
CONNECTOR, STACKING, HEADER, 40POS, 4ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:40Contacts;
SeaRay Slim Plug Assy 04X10 2.9 Tin
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 28Y1064 | 77AC9605 |
| Product Name | Connector, Stacking, Header, 40Pos, 4Row; Mezzanine Connector Type Molex | Searay Slim Plug Assy 04X10 2.9 Tin Molex |
| Mounting | Surface Mount |