Molex Circular Connectors - Circular Connectors - Housings - 46437-1011 46437-1011

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017411-46437-1011 Number of Rows: 3 Number of Circuits: 28 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46437-10110464371011 ; 464371011; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017411-46437-1011 Number of Rows: 3 Number of Circuits: 28 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46437-10110464371011 ; 464371011; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 46437-1011 - 1017411-46437-1011 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46437-1011
1017411-46437-1011
Circular Connectors - Circular Connectors - Housings - 46437-1011 1017411-46437-1011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017411-46437-1011 Number of Rows: 3 Number of Circuits: 28 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 46437-10110464371011 ; 464371011; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017411-46437-1011
Number of Rows: 3
Number of Circuits: 28
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 46437-10110464371011; 464371011;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1017411-46437-1011
Product Name Circular Connectors - Circular Connectors - Housings - 46437-1011
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details