Molex Circular Connectors - Circular Connectors - Housings - 46437-1006 46437-1006

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039659-46437-1006 Color: Black Number of Rows: 3 Termination: Through Hole Contact Material: Copper Current Rating: 2.5 A Number of Circuits: 34 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90130-3206; 90130-3208; 70551-0037; 159120-5002; FX2-32P-1.27DSL(71); UPT-04-01-01-L-RA046 4371006; 464371006; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 600 V Voltage Rating (DC): 250 V Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039659-46437-1006 Color: Black Number of Rows: 3 Termination: Through Hole Contact Material: Copper Current Rating: 2.5 A Number of Circuits: 34 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90130-3206; 90130-3208; 70551-0037; 159120-5002; FX2-32P-1.27DSL(71); UPT-04-01-01-L-RA046 4371006; 464371006; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 600 V Voltage Rating (DC): 250 V Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 46437-1006 - 1039659-46437-1006 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46437-1006
1039659-46437-1006
Circular Connectors - Circular Connectors - Housings - 46437-1006 1039659-46437-1006
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039659-46437-1006 Color: Black Number of Rows: 3 Termination: Through Hole Contact Material: Copper Current Rating: 2.5 A Number of Circuits: 34 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 90130-3206; 90130-3208; 70551-0037; 159120-5002; FX2-32P-1.27DSL(71); UPT-04-01-01-L-RA046 4371006; 464371006; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (AC): 600 V Voltage Rating (DC): 250 V Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039659-46437-1006
Color: Black
Number of Rows: 3
Termination: Through Hole
Contact Material: Copper
Current Rating: 2.5 A
Number of Circuits: 34
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 90130-3206; 90130-3208; 70551-0037; 159120-5002; FX2-32P-1.27DSL(71); UPT-04-01-01-L-RA0464371006; 464371006;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 600 V
Voltage Rating (DC): 250 V
Glow Wire Compliant: Non-compliant

Buy Now
Ten60 R/a Plug Assy 10P-24S Molex - 65T2737 - Newark, An Avnet Company
Chicago, IL, United States
Ten60 R/a Plug Assy 10P-24S Molex
65T2737
Ten60 R/a Plug Assy 10P-24S Molex 65T2737
TEN60 R/A PLUG ASSY 10P-24S

TEN60 R/A PLUG ASSY 10P-24S

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1039659-46437-1006 65T2737
Product Name Circular Connectors - Circular Connectors - Housings - 46437-1006 Ten60 R/a Plug Assy 10P-24S Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details