Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 462350004

Description
Manufacturer: Molex Win Source Part Number: 1332551-0462350004 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0462350004-ND,462350 004,0462-35-0004,WM1 1253DKRINACTIVE,WM11 253DKR-ND,046235-000 4,WM11253DKR,46235-0 004,WM11253TR,WM1125 3CT Base Product Number: 046235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332551-0462350004 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0462350004-ND,462350 004,0462-35-0004,WM1 1253DKRINACTIVE,WM11 253DKR-ND,046235-000 4,WM11253DKR,46235-0 004,WM11253TR,WM1125 3CT Base Product Number: 046235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332551-0462350004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332551-0462350004
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332551-0462350004
Manufacturer: Molex Win Source Part Number: 1332551-0462350004 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0462350004-ND,462350 004,0462-35-0004,WM1 1253DKRINACTIVE,WM11 253DKR-ND,046235-000 4,WM11253DKR,46235-0 004,WM11253TR,WM1125 3CT Base Product Number: 046235 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332551-0462350004
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0462350004-ND,462350004,0462-35-0004,WM11253DKRINACTIVE,WM11253DKR-ND,046235-0004,WM11253DKR,46235-0004,WM11253TR,WM11253CT
Base Product Number: 046235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pre-ordered Connectors RoHS - 514-462350004 - Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
514-462350004
Pre-ordered Connectors RoHS 514-462350004
Pre-ordered Connectors RoHS

Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332551-0462350004 514-462350004
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Pre-ordered Connectors RoHS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details