Molex Connectors 46235-5002

Description
CUT STRIP MICRO-FIT FEM. CRP LF 20
Request a Quote Datasheet
Description
CUT STRIP MICRO-FIT FEM. CRP LF 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 46235-5002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
46235-5002
Connectors 46235-5002
CUT STRIP MICRO-FIT FEM. CRP LF 20

CUT STRIP MICRO-FIT FEM. CRP LF 20

Buy Now
Circular Connectors - Circular Connectors - Housings - 46235-5002 - 979282-46235-5002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46235-5002
979282-46235-5002
Circular Connectors - Circular Connectors - Housings - 46235-5002 979282-46235-5002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979282-46235-5002 Connector Type: Connector, PCB, Power, Socket Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Current Rating: 5 A Gender: Female Length: 11.41 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Height: 2.3 mm Contact Gender: Female Plating: Nickel Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 2.48 mm Mount: Cable RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979282-46235-5002
Connector Type: Connector, PCB, Power, Socket
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Current Rating: 5 A
Gender: Female
Length: 11.41 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Height: 2.3 mm
Contact Gender: Female
Plating: Nickel
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Depth: 2.48 mm
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Molex - 56W2852 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
56W2852
Contact, Socket, 20Awg, Crimp; Product Range Molex 56W2852
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46235-5002 979282-46235-5002 46235-5002 56W2852
Product Name Connectors Circular Connectors - Circular Connectors - Housings - 46235-5002 Contact, Socket, 20Awg, Crimp; Product Range Molex
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Polarized Nano Connectors - COTS - A79604-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details