Molex Connectors 46235-5001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 46235-5001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
46235-5001
Connectors 46235-5001
CUT STRIP - MICRO-FIT FEM. CRP LF 20-24 5AU LUBED

CUT STRIP - MICRO-FIT FEM. CRP LF 20-24 5AU LUBED

Buy Now
Contact, Socket, 20Awg, Crimp; Product Range Molex - 14R8060 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
14R8060
Contact, Socket, 20Awg, Crimp; Product Range Molex 14R8060
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20Awg, Crimp Rohs Compliant Molex - 37AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp Rohs Compliant Molex
37AC1227
Contact, Socket, 20Awg, Crimp Rohs Compliant Molex 37AC1227
CONTACT, SOCKET, 20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46235-5001 46235-5001 14R8060 37AC1227
Product Name Connectors Contact, Socket, 20Awg, Crimp; Product Range Molex Contact, Socket, 20Awg, Crimp Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers