Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013608-46235-5001
Connector Type: Connector, PCB, Power
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Gender: Female
Contact Plating: Gold
Material: Copper, Tin
Contact Gender: Female
Plating: Nickel
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 39-00-0039; 43030-0007; 43030-0003; 1658686-4; 1-794606-1; 1-66505-00462355001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013608-46235-5001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 46235-5001 |